TE Connectivity Antennas FG7466

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 746 - 796 Frequency Category : 698 - 960 Gain (Max) (DB) : 8.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 746 - 796 Frequency Category : 698 - 960 Gain (Max) (DB) : 8.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG7466 - TE Connectivity
Berwyn, PA, United States
Antennas
FG7466
Antennas FG7466
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 746 - 796 Frequency Category : 698 - 960 Gain (Max) (DB) : 8.15 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : LoRaWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 746 - 796
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 8.15
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - FG7466-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG7466-ND
RF Antennas FG7466-ND
771MHz Whip, Straight RF Antenna 746MHz ~ 796MHz 6dBd N Type Female Bracket Mount

771MHz Whip, Straight RF Antenna 746MHz ~ 796MHz 6dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG7466 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG7466
RF Antennas FG7466
771MHz Whip, Straight RF Antenna 746MHz ~ 796MHz 6dBd N Type Female Bracket Mount

771MHz Whip, Straight RF Antenna 746MHz ~ 796MHz 6dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG7466 FG7466-ND FG7466
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN RF Antennas
Pattern Type Omni directional
Primary Frequency Range 746.0 to 796.0 MHz 771.0 MHz
Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513797-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
5 suppliers
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
Antennas - 2344656-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details