TE Connectivity Antennas GNS1559MPF-100SMAM

Description
Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1 M  [3.28 FT ] Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1574.42 - 1576.42, 1559.05 - 1563.14, 1598.06 - 1606.89 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 31.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1 M  [3.28 FT ] Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1574.42 - 1576.42, 1559.05 - 1563.14, 1598.06 - 1606.89 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 31.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - GNS1559MPF-100SMAM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1 M  [3.28 FT ] Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1574.42 - 1576.42, 1559.05 - 1563.14, 1598.06 - 1606.89 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 31.9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 1 M  [3.28 FT ]

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1574.42 - 1576.42, 1559.05 - 1563.14, 1598.06 - 1606.89
  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 31.9
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-GNS1559MPF-100SMAM-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHZ, 1.601GHz BEIDOU, GLONASS, GPS, LTE Puck RF Antenna 1.559GHz ~ 1.606GHz 30.7dBic, 31.9dBic, 31.5dBic SMA Male Panel Mount

1.561GHz, 1.575GHZ, 1.601GHz BEIDOU, GLONASS, GPS, LTE Puck RF Antenna 1.559GHz ~ 1.606GHz 30.7dBic, 31.9dBic, 31.5dBic SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - GNS1559MPF-100SMAM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.561GHz, 1.575GHZ, 1.601GHz BEIDOU, GLONASS, GPS, LTE Puck RF Antenna 1.559GHz ~ 1.606GHz 30.7dBic, 31.9dBic, 31.5dBic SMA Male Panel Mount

1.561GHz, 1.575GHZ, 1.601GHz BEIDOU, GLONASS, GPS, LTE Puck RF Antenna 1.559GHz ~ 1.606GHz 30.7dBic, 31.9dBic, 31.5dBic SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number GNS1559MPF-100SMAM 994-GNS1559MPF-100SMAM-ND GNS1559MPF-100SMAM
Product Name Antennas RF Antennas RF Antennas
Applications GNSS Cellular or PCS Terminal; GPS; BEIDOU, GLONASS, GPS, LTE BEIDOU, GLONASS, GPS, LTE
Pattern Type Omni directional
Primary Frequency Range 1559.0 to 1606.9 MHz 1561.0 to 1601.0 MHz
Gain 6 dB 30.7 to 31.9 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108923-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details