TE Connectivity Antennas FTRA6971M5PB-001

Description
Body Features Antenna Weight : 145 G  [5.12 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 45 MM  [1.77 INCH ] Product Height : 84 MM  [3.78 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom IP Rating : IP67 Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1350 - 1550, 1690 - 4200, 5150 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 145 G  [5.12 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 45 MM  [1.77 INCH ] Product Height : 84 MM  [3.78 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom IP Rating : IP67 Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1350 - 1550, 1690 - 4200, 5150 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FTRA6971M5PB-001 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 145 G  [5.12 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 45 MM  [1.77 INCH ] Product Height : 84 MM  [3.78 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom IP Rating : IP67 Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1350 - 1550, 1690 - 4200, 5150 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 145 G  [5.12 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 45 MM  [1.77 INCH ]
  • Product Height : 84 MM  [3.78 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • IP Rating : IP67
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Vertical

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1350 - 1550, 1690 - 4200, 5150 - 7125
  • Frequency Category : 698 - 7125
  • Gain (Max) (DB) : 7.5
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-FTRA6971M5PB-001-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.5625GHz 5G Dome RF Antenna 698MHz ~ 960MHz, 1.427GHz ~ 1.695GHz, 1.695GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 6GHz, 6GHz ~ 7.125GHz 4dBi, 4.5dBi, 5.5dBi, 5.5dBi, 5.5dBi, 5.5dBi N Type Female Panel Mount

829MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.5625GHz 5G Dome RF Antenna 698MHz ~ 960MHz, 1.427GHz ~ 1.695GHz, 1.695GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 6GHz, 6GHz ~ 7.125GHz 4dBi, 4.5dBi, 5.5dBi, 5.5dBi, 5.5dBi, 5.5dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - FTRA6971M5PB-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FTRA6971M5PB-001
RF Antennas FTRA6971M5PB-001
829MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.5625GHz 5G Dome RF Antenna 698MHz ~ 960MHz, 1.427GHz ~ 1.695GHz, 1.695GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 6GHz, 6GHz ~ 7.125GHz 4dBi, 4.5dBi, 5.5dBi, 5.5dBi, 5.5dBi, 5.5dBi N Type Female Panel Mount

829MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.5625GHz 5G Dome RF Antenna 698MHz ~ 960MHz, 1.427GHz ~ 1.695GHz, 1.695GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 6GHz, 6GHz ~ 7.125GHz 4dBi, 4.5dBi, 5.5dBi, 5.5dBi, 5.5dBi, 5.5dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FTRA6971M5PB-001 994-FTRA6971M5PB-001-ND FTRA6971M5PB-001
Product Name Antennas RF Antennas RF Antennas
Applications NTN SatCom Modem or Wireless Network; 5G 5G
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 698.0 to 7125.0 MHz 829.0 to 6562.5 MHz
Gain 6 dB 4 to 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513472-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2367286-6 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers