TE Connectivity Antennas FG4700

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 470 - 490 Frequency Category : 350 - 520 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 470 - 490 Frequency Category : 350 - 520 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG4700 - TE Connectivity
Berwyn, PA, United States
Antennas
FG4700
Antennas FG4700
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 470 - 490 Frequency Category : 350 - 520 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 470 - 490
  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - FG4700-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG4700-ND
RF Antennas FG4700-ND
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 0dBd N Type Female Bracket Mount

480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 0dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG4700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4700
RF Antennas FG4700
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 0dBd N Type Female Bracket Mount

480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 0dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG4700 FG4700-ND FG4700
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 470.0 to 490.0 MHz 480.0 MHz
Gain 6 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2108792-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118308-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz
View Details