TE Connectivity RF Antennas IN24-65-8

Description
2.4GHz WLAN Module RF Antenna 2.4GHz ~ 2.483GHz 8dBi N Type Female Bracket Mount
Description
2.4GHz WLAN Module RF Antenna 2.4GHz ~ 2.483GHz 8dBi N Type Female Bracket Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The IN24-65-8 is a 2.4GHz indoor directional antenna designed for wireless LAN applications, operating within the frequency range of 2400 to 2483 MHz. It features a gain of 8 dBi and a horizontal beam angle of 65 degrees, making it suitable for targeted coverage in indoor environments. The antenna has a vertical beam angle of 50 degrees and a front-to-back ratio of 15 dB, which enhances its performance in reducing interference. Constructed with a white UL rated ABS radome and an aluminum backplate, the antenna is both durable and aesthetically pleasing. It includes a fixed bracket for easy wall mounting and comes with an 8-inch pigtail cable terminated with an N female connector. The design allows for outdoor use when mounted under protective eaves, as it is made from UV resistant materials and features metal elements that are less susceptible to moisture compared to traditional PCB materials. The IN24-65-8 operates effectively in a wide temperature range from -40 to +70 degrees Celsius and has a maximum input power of 100 watts. Its compact dimensions of 4 inches in diameter and 3.75 inches in height make it a low-profile option for various installations. This antenna is particularly suitable for applications involving indoor access points and wireless routers, as well as extending the range of wireless networks.

Datasheet Summary
Powered by GS/AI

The IN24-65-8 is a 2.4GHz indoor directional antenna designed for wireless LAN applications, operating within the frequency range of 2400 to 2483 MHz. It features a gain of 8 dBi and a horizontal beam angle of 65 degrees, making it suitable for targeted coverage in indoor environments. The antenna has a vertical beam angle of 50 degrees and a front-to-back ratio of 15 dB, which enhances its performance in reducing interference. Constructed with a white UL rated ABS radome and an aluminum backplate, the antenna is both durable and aesthetically pleasing. It includes a fixed bracket for easy wall mounting and comes with an 8-inch pigtail cable terminated with an N female connector. The design allows for outdoor use when mounted under protective eaves, as it is made from UV resistant materials and features metal elements that are less susceptible to moisture compared to traditional PCB materials. The IN24-65-8 operates effectively in a wide temperature range from -40 to +70 degrees Celsius and has a maximum input power of 100 watts. Its compact dimensions of 4 inches in diameter and 3.75 inches in height make it a low-profile option for various installations. This antenna is particularly suitable for applications involving indoor access points and wireless routers, as well as extending the range of wireless networks.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - IN24-65-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
IN24-65-8
RF Antennas IN24-65-8
2.4GHz WLAN Module RF Antenna 2.4GHz ~ 2.483GHz 8dBi N Type Female Bracket Mount

2.4GHz WLAN Module RF Antenna 2.4GHz ~ 2.483GHz 8dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number IN24-65-8
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details