The HCR8210M3NWN-001 is a rotatable shell omnidirectional antenna designed for multi-band operation across the frequency ranges of 824-894 MHz and 1850-1990 MHz. It features a peak gain of 1.7 dBi at 824 MHz and 3.5 dBi at 1850 MHz, with a typical voltage standing wave ratio (VSWR) of less than 1.3:1 and 1.5:1 for the respective bands. The antenna is constructed from UV stable materials and has an IP67 rating, ensuring it is dust-tight and capable of withstanding temporary water immersion. This model supports a maximum power input of 50 Watts and is suitable for various applications, including security, public safety, and commercial use. It is designed for permanent mounting, providing vandal-resistant protection, and is compliant with RoHS standards. The antenna dimensions are 83.8 x 36.5 mm, and it weighs 106 grams. It operates effectively in a temperature range from -30°C to +70°C and can be stored at temperatures as low as -40°C and as high as +85°C.
860MHz, 1.92GHz Whip, Straight RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 1.7dBi, 3.5dBi NMO Base Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | HCR8210M3NWN-001 |
| Product Name | RF Antennas |
| Technology Type | Whip; Whip, Straight |