TE Connectivity Antennas FG4060

Description
Configuration Features Antenna Style : Whip Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : Not Tested Primary Application : UHF Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 406 - 420 Frequency Category : 350 - 520 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : Not Tested Primary Application : UHF Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 406 - 420 Frequency Category : 350 - 520 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG4060 - TE Connectivity
Berwyn, PA, United States
Antennas
FG4060
Antennas FG4060
Configuration Features Antenna Style : Whip Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : Not Tested Primary Application : UHF Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 406 - 420 Frequency Category : 350 - 520 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : UHF
  • IP Rating : Not Tested
  • Primary Application : UHF

Mechanical Attachment


  • Mount Product Type : Pole/Mast
  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : TETRA: 380 - 470 MHz

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 406 - 420
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - FG4060-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG4060-ND
RF Antennas FG4060-ND
411MHz Whip, Straight RF Antenna 406MHz ~ 416MHz 0dBd N Type Female Bracket Mount

411MHz Whip, Straight RF Antenna 406MHz ~ 416MHz 0dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG4060 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4060
RF Antennas FG4060
411MHz Whip, Straight RF Antenna 406MHz ~ 416MHz 0dBd N Type Female Bracket Mount

411MHz Whip, Straight RF Antenna 406MHz ~ 416MHz 0dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG4060 FG4060-ND FG4060
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 406.0 to 420.0 MHz 411.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195889-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2118909-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118309-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108948-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers