TE Connectivity Antennas G825-L

Description
Configuration Features Mounting Location : External Dimensions Cable Length : 7.6 M  [25 FT ] Product Diameter : 82.55 MM  [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n Option : Connector Ordered Separately Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : RG 58/A
Request a Quote
Description
Configuration Features Mounting Location : External Dimensions Cable Length : 7.6 M  [25 FT ] Product Diameter : 82.55 MM  [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n Option : Connector Ordered Separately Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : RG 58/A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - G825-L - TE Connectivity
Berwyn, PA, United States
Antennas
G825-L
Antennas G825-L
Configuration Features Mounting Location : External Dimensions Cable Length : 7.6 M  [25 FT ] Product Diameter : 82.55 MM  [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n Option : Connector Ordered Separately Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : RG 58/A

Configuration Features


  • Mounting Location : External

Dimensions


  • Cable Length : 7.6 M  [25 FT ]
  • Product Diameter : 82.55 MM  [3.25 INCH ]

Industry Standards


  • Communication Protocol : Vehicular
  • Primary Application : Vehicular

Mechanical Attachment


  • Mount Product Type : Magnetic

Operation/Application


  • Option : Connector Ordered Separately

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Mount Antenna End Connector Type : NMO
  • Mount Radio End Connector Type : Unterminated

Usage Conditions


  • Cable Type : RG 58/A
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number G825-L
Product Name Antennas
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108936-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2118439-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, WLAN, ZigBee
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
4 suppliers
Antennas - 1-2108921-4 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers