TE Connectivity Antennas FM2SP

Description
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FM2SP - TE Connectivity
Berwyn, PA, United States
Antennas
FM2SP
Antennas FM2SP
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount

Configuration Features


  • Mounting Location : External

Mechanical Attachment


  • Mount Product Type : Pole/Mast
  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number FM2SP
Product Name Antennas
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108937-2 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details