TE Connectivity RF Antennas GPS1575SP26-004

Description
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 28dBi MMCX Male Panel Mount
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 28dBi MMCX Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1158-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1158-ND
RF Antennas 994-1158-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 28dBi MMCX Male Panel Mount

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 28dBi MMCX Male Panel Mount

Buy Now Datasheet
RF Antennas - GPS1575SP26-004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPS1575SP26-004
RF Antennas GPS1575SP26-004
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 28dBi MMCX Male Panel Mount

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 28dBi MMCX Male Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1158-ND GPS1575SP26-004
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 28 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108858-7 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Telemetry Antennas - 1367700 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details