TE Connectivity Antennas FG4300

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 350 - 520 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 350 - 520 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FG4300 is a UHF whip antenna designed for frequencies ranging from 430 to 450 MHz, with a tuned frequency of 440 MHz. It features a gain of 0 dBD and measures 26 inches in length. The antenna is capable of handling a maximum power of 100 watts. Its construction includes a durable design suitable for various applications, and it is compatible with N Type female bracket mounts. This antenna is suitable for engineers looking for a reliable solution in the specified frequency range.

Datasheet Summary
Powered by GS/AI

The FG4300 is a UHF whip antenna designed for frequencies ranging from 430 to 450 MHz, with a tuned frequency of 440 MHz. It features a gain of 0 dBD and measures 26 inches in length. The antenna is capable of handling a maximum power of 100 watts. Its construction includes a durable design suitable for various applications, and it is compatible with N Type female bracket mounts. This antenna is suitable for engineers looking for a reliable solution in the specified frequency range.

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG4300 - TE Connectivity
Berwyn, PA, United States
Antennas
FG4300
Antennas FG4300
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 350 - 520 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 430 - 450
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 2.15
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1241-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1241-ND
RF Antennas 994-1241-ND
440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 0dBd N Type Female Bracket Mount

440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 0dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG4300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4300
RF Antennas FG4300
440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 0dBd N Type Female Bracket Mount

440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 0dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG4300 994-1241-ND FG4300
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 430.0 to 450.0 MHz 440.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2108790-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 2118909-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195846-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers