TE Connectivity Antennas FG1560

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 156 - 162 Frequency Category : 132 - 174 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 156 - 162 Frequency Category : 132 - 174 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG1560 - TE Connectivity
Berwyn, PA, United States
Antennas
FG1560
Antennas FG1560
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 156 - 162 Frequency Category : 132 - 174 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : VHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 156 - 162
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 2.15
  • Peak Gain (DBI) : 0 < 3
Buy Now
RF Antennas - FG1560-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG1560-ND
RF Antennas FG1560-ND
159MHz Whip, Straight RF Antenna 156MHz ~ 162MHz 0dBd N Type Female Bracket Mount

159MHz Whip, Straight RF Antenna 156MHz ~ 162MHz 0dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG1560 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG1560
RF Antennas FG1560
159MHz Whip, Straight RF Antenna 156MHz ~ 162MHz 0dBd N Type Female Bracket Mount

159MHz Whip, Straight RF Antenna 156MHz ~ 162MHz 0dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG1560 FG1560-ND FG1560
Product Name Antennas RF Antennas RF Antennas
Applications VHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 156.0 to 162.0 MHz 159.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-3 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118907-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 2118316-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers