TE Connectivity RF Antennas FG4203

Description
425MHz Whip, Straight RF Antenna 420MHz ~ 430MHz 3dBd N Type Female Bracket Mount
Description
425MHz Whip, Straight RF Antenna 420MHz ~ 430MHz 3dBd N Type Female Bracket Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The FG4203 is a UHF whip antenna designed for frequencies ranging from 420 to 430 MHz, with a tuned frequency of 425 MHz. It features a gain of 3 dBD and is 44 inches in length. The antenna is suitable for bracket mounting and is equipped with an N Type female connector. It can handle a maximum power of 100 watts. The construction includes a durable design that ensures reliability in various applications. This antenna is a viable option for projects requiring robust performance in the specified frequency range.

Datasheet Summary
Powered by GS/AI

The FG4203 is a UHF whip antenna designed for frequencies ranging from 420 to 430 MHz, with a tuned frequency of 425 MHz. It features a gain of 3 dBD and is 44 inches in length. The antenna is suitable for bracket mounting and is equipped with an N Type female connector. It can handle a maximum power of 100 watts. The construction includes a durable design that ensures reliability in various applications. This antenna is a viable option for projects requiring robust performance in the specified frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FG4203 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4203
RF Antennas FG4203
425MHz Whip, Straight RF Antenna 420MHz ~ 430MHz 3dBd N Type Female Bracket Mount

425MHz Whip, Straight RF Antenna 420MHz ~ 430MHz 3dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number FG4203
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WCPC-5L10CP21-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details