TE Connectivity RF Antennas GPSS149DP0-001

Description
149MHz GPS Whip, Straight RF Antenna
Description
149MHz GPS Whip, Straight RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GPSS149DP0-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSS149DP0-001
RF Antennas GPSS149DP0-001
149MHz GPS Whip, Straight RF Antenna

149MHz GPS Whip, Straight RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GPSS149DP0-001
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details