TE Connectivity Antennas FTRA6171M6PWN-001

Description
Body Features Antenna Weight : 308.8 G  [10.892 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Diameter : 47.3 MM  [1.86 INCH ] Product Height : 113.5 MM  [4.468 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1, < 3.5:1, < 2.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 6500 - 7125, 4400 - 6000, 698 - 960, 617 - 698, 1427 - 1695, 3300 - 4200, 6000 - 6500, 1695 - 2700 Frequency Category : 617 - 7125 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 308.8 G  [10.892 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Diameter : 47.3 MM  [1.86 INCH ] Product Height : 113.5 MM  [4.468 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1, < 3.5:1, < 2.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 6500 - 7125, 4400 - 6000, 698 - 960, 617 - 698, 1427 - 1695, 3300 - 4200, 6000 - 6500, 1695 - 2700 Frequency Category : 617 - 7125 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FTRA6171M6PWN-001 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 308.8 G  [10.892 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Diameter : 47.3 MM  [1.86 INCH ] Product Height : 113.5 MM  [4.468 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1, < 3.5:1, < 2.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 6500 - 7125, 4400 - 6000, 698 - 960, 617 - 698, 1427 - 1695, 3300 - 4200, 6000 - 6500, 1695 - 2700 Frequency Category : 617 - 7125 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 308.8 G  [10.892 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 47.3 MM  [1.86 INCH ]
  • Product Height : 113.5 MM  [4.468 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1, < 3.5:1, < 2.5:1

Industry Standards


  • Communication Protocol : 5G
  • Primary Application : 5G

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 6500 - 7125, 4400 - 6000, 698 - 960, 617 - 698, 1427 - 1695, 3300 - 4200, 6000 - 6500, 1695 - 2700
  • Frequency Category : 617 - 7125
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-FTRA6171M6PWN-001-ND - DigiKey
Thief River Falls, MN, United States
5G PHANTOM NGP 617-7125MHZ - WHI

5G PHANTOM NGP 617-7125MHZ - WHI

Buy Now Datasheet
RF Antennas - FTRA6171M6PWN-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
788.5MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.25GHz, 6.8125GHz 5G Dome RF Antenna 617MHz, 1.427GHz, 1.695GHz, 3.3GHz, 4.4GHz, 6GHz, 6.5GHz 0.2dBi, 1.6dBi, 3.3dBi, 6.1dBi, 7.5dBi, 7.5dBi, 7.9dBi, 8.6dBi N Type Female Panel Mount

788.5MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.25GHz, 6.8125GHz 5G Dome RF Antenna 617MHz, 1.427GHz, 1.695GHz, 3.3GHz, 4.4GHz, 6GHz, 6.5GHz 0.2dBi, 1.6dBi, 3.3dBi, 6.1dBi, 7.5dBi, 7.5dBi, 7.9dBi, 8.6dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FTRA6171M6PWN-001 994-FTRA6171M6PWN-001-ND FTRA6171M6PWN-001
Product Name Antennas RF Antennas RF Antennas
Applications 5G Modem or Wireless Network; 5G 5G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7125.0 MHz 788.5 to 6812.5 MHz
Gain 3 to 6 dB 0.2000 to 8.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108994-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1513150-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
6 suppliers
Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers