TE Connectivity Antennas HORB-SG-0118A-04

Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .32 M  [1.05 FT ] Product Diameter : 95 MM  [3.74 INCH ] Product Height : 42 MM  [1.65 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : GPS, Satellite Mechanical Attachment Mounting Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : Vertical, RHCP Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global, EU, Americas & EMEA Product Type Features Antenna Connector Type : FME Male, FME - Female Signal Characteristics Frequency Band (MHZ) : 1575, 137 - 151 Gain (Max) (DB) : 2, 5
Request a Quote
Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .32 M  [1.05 FT ] Product Diameter : 95 MM  [3.74 INCH ] Product Height : 42 MM  [1.65 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : GPS, Satellite Mechanical Attachment Mounting Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : Vertical, RHCP Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global, EU, Americas & EMEA Product Type Features Antenna Connector Type : FME Male, FME - Female Signal Characteristics Frequency Band (MHZ) : 1575, 137 - 151 Gain (Max) (DB) : 2, 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - HORB-SG-0118A-04 - TE Connectivity
Berwyn, PA, United States
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .32 M  [1.05 FT ] Product Diameter : 95 MM  [3.74 INCH ] Product Height : 42 MM  [1.65 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : GPS, Satellite Mechanical Attachment Mounting Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : Vertical, RHCP Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global, EU, Americas & EMEA Product Type Features Antenna Connector Type : FME Male, FME - Female Signal Characteristics Frequency Band (MHZ) : 1575, 137 - 151 Gain (Max) (DB) : 2, 5

Body Features


  • Product Weight : 260 G  [9.17 OZ ]

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Dual Band
  • Number of Ports : 2

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : .32 M  [1.05 FT ]
  • Product Diameter : 95 MM  [3.74 INCH ]
  • Product Height : 42 MM  [1.65 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : GPS, Satellite

Mechanical Attachment


  • Mounting Type : Screw Mount
  • Mounts To : Vehicle Rooftop
  • Polarization : Vertical, RHCP

Operation/Application


  • Antenna Environment : Outdoor

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global, EU, Americas & EMEA

Product Type Features


  • Antenna Connector Type : FME Male, FME - Female

Signal Characteristics


  • Frequency Band (MHZ) : 1575, 137 - 151
  • Gain (Max) (DB) : 2, 5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number HORB-SG-0118A-04
Product Name Antennas
Applications Satellite Communications; Modem or Wireless Network; GPS; GPS, Satellite
Polarization Right Hand Circular
Primary Frequency Range 137.0 to 1575.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118016-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers