TE Connectivity Antennas G8XN

Description
Configuration Features Mounting Location : External Dimensions Cable Length : 3.7 M  [12 FT ] Product Diameter : 82.55 MM  [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n Option : Connector Preinstalled Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : N-type Usage Conditions Cable Type : RG 8X
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Dimensions Cable Length : 3.7 M  [12 FT ] Product Diameter : 82.55 MM  [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n Option : Connector Preinstalled Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : N-type Usage Conditions Cable Type : RG 8X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - G8XN - TE Connectivity
Berwyn, PA, United States
Antennas
G8XN
Antennas G8XN
Configuration Features Mounting Location : External Dimensions Cable Length : 3.7 M  [12 FT ] Product Diameter : 82.55 MM  [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n Option : Connector Preinstalled Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : N-type Usage Conditions Cable Type : RG 8X

Configuration Features


  • Mounting Location : External

Dimensions


  • Cable Length : 3.7 M  [12 FT ]
  • Product Diameter : 82.55 MM  [3.25 INCH ]

Industry Standards


  • Communication Protocol : Vehicular
  • Primary Application : Vehicular

Mechanical Attachment


  • Mount Product Type : Magnetic

Operation/Application


  • Option : Connector Preinstalled

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Mount Antenna End Connector Type : NMO
  • Mount Radio End Connector Type : N-type

Usage Conditions


  • Cable Type : RG 8X
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number G8XN
Product Name Antennas
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 1-2118907-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2372112-2 - TE Connectivity
Specs
Applications ISM, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108921-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers