TE Connectivity Antennas GD9-18

Description
Body Features Antenna Weight : 21000 G  [740.75 OZ ] Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : LoRaWAN IP Rating : Not Tested Primary Application : Wi-Fi HaLow Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 18 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 21000 G  [740.75 OZ ] Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : LoRaWAN IP Rating : Not Tested Primary Application : Wi-Fi HaLow Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 18 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - GD9-18 - TE Connectivity
Berwyn, PA, United States
Antennas
GD9-18
Antennas GD9-18
Body Features Antenna Weight : 21000 G  [740.75 OZ ] Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : LoRaWAN IP Rating : Not Tested Primary Application : Wi-Fi HaLow Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 18 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 21000 G  [740.75 OZ ]

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Dish
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5:1

Industry Standards


  • Communication Protocol : LoRaWAN
  • IP Rating : Not Tested
  • Primary Application : Wi-Fi HaLow

Mechanical Attachment


  • Mount Product Type : Pole/Mast
  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Vertical

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 18
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - 994-1229-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1229-ND
RF Antennas 994-1229-ND
914MHz WiMax™ Parabolic Grid RF Antenna 900MHz ~ 928MHz 18dBi N Type Female Bracket Mount

914MHz WiMax™ Parabolic Grid RF Antenna 900MHz ~ 928MHz 18dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - GD9-18 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GD9-18
RF Antennas GD9-18
914MHz WiMax™ Parabolic Grid RF Antenna 900MHz ~ 928MHz 18dBi N Type Female Bracket Mount

914MHz WiMax™ Parabolic Grid RF Antenna 900MHz ~ 928MHz 18dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number GD9-18 994-1229-ND GD9-18
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi HaLow Modem or Wireless Network; WiMax™ WiMax™
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 902.0 to 928.0 MHz 914.0 MHz
Gain 6 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-1513472-6 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823599-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1513156-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers