TE Connectivity Antennas HCF69273BN-60A

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1920 - 2170, 1850 - 1990, 1690 - 2700, 880 - 960, 824 - 894, 2500 - 2700, 1690 - 1880, 698 - 824, 2300 - 2500 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1920 - 2170, 1850 - 1990, 1690 - 2700, 880 - 960, 824 - 894, 2500 - 2700, 1690 - 1880, 698 - 824, 2300 - 2500 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - HCF69273BN-60A - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1920 - 2170, 1850 - 1990, 1690 - 2700, 880 - 960, 824 - 894, 2500 - 2700, 1690 - 1880, 698 - 824, 2300 - 2500 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.8 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .61 M  [2 FT ]

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1920 - 2170, 1850 - 1990, 1690 - 2700, 880 - 960, 824 - 894, 2500 - 2700, 1690 - 1880, 698 - 824, 2300 - 2500
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-HCF69273BN-60A-ND - DigiKey
Thief River Falls, MN, United States
761MHz, 859MHz, 920MHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz General Purpose Dome RF Antenna 698MHz ~ 960MHz, 1.69GHz ~ 2.7GHz 1.5dBi, 1.2dBi, 1.2dBi, 3.3dBi, 3.4dBi, 3.6dBi, 3.5dBi, 3.8dBi SMA Male Panel Mount

761MHz, 859MHz, 920MHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz General Purpose Dome RF Antenna 698MHz ~ 960MHz, 1.69GHz ~ 2.7GHz 1.5dBi, 1.2dBi, 1.2dBi, 3.3dBi, 3.4dBi, 3.6dBi, 3.5dBi, 3.8dBi SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - HCF69273BN-60A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
HCF69273BN-60A
RF Antennas HCF69273BN-60A
761MHz, 859MHz, 920MHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz General Purpose Dome RF Antenna 698MHz ~ 960MHz, 1.69GHz ~ 2.7GHz 1.5dBi, 1.2dBi, 1.2dBi, 3.3dBi, 3.4dBi, 3.6dBi, 3.5dBi, 3.8dBi SMA Male Panel Mount

761MHz, 859MHz, 920MHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz General Purpose Dome RF Antenna 698MHz ~ 960MHz, 1.69GHz ~ 2.7GHz 1.5dBi, 1.2dBi, 1.2dBi, 3.3dBi, 3.4dBi, 3.6dBi, 3.5dBi, 3.8dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number HCF69273BN-60A 994-HCF69273BN-60A-ND HCF69273BN-60A
Product Name Antennas RF Antennas RF Antennas
Applications Cellular General Purpose General Purpose
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 761.0 to 2600.0 MHz
Gain 3 to 6 dB 1.2 to 3.8 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-1513472-0 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers