TE Connectivity RF Antennas GD24-15P-NF

Description
2.4GHz WiMax™, WLAN Parabolic Grid RF Antenna 2.4GHz ~ 2.485GHz 15dBi N Type Female Bracket Mount
Datasheet
Description
2.4GHz WiMax™, WLAN Parabolic Grid RF Antenna 2.4GHz ~ 2.485GHz 15dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GD24-15P-NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GD24-15P-NF
RF Antennas GD24-15P-NF
2.4GHz WiMax™, WLAN Parabolic Grid RF Antenna 2.4GHz ~ 2.485GHz 15dBi N Type Female Bracket Mount

2.4GHz WiMax™, WLAN Parabolic Grid RF Antenna 2.4GHz ~ 2.485GHz 15dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GD24-15P-NF
Product Name RF Antennas
Applications WiMax™, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details