TE Connectivity RF Antennas HCR6927M3NBN-001

Description
829MHz, 2.2GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.3dBi NMO Base Mount
Datasheet
Description
829MHz, 2.2GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.3dBi NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - HCR6927M3NBN-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
HCR6927M3NBN-001
RF Antennas HCR6927M3NBN-001
829MHz, 2.2GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.3dBi NMO Base Mount

829MHz, 2.2GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number HCR6927M3NBN-001
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details