TE Connectivity Antennas G450BN

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MV, MD, BNC, KR, PL, MX Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MV, MD, BNC, KR, PL, MX Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - G450BN - TE Connectivity
Berwyn, PA, United States
Antennas
G450BN
Antennas G450BN
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MV, MD, BNC, KR, PL, MX Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MV, MD, BNC, KR, PL, MX

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1236-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1236-ND
RF Antennas 994-1236-ND
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2.5dB BNC Male Connector Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2.5dB BNC Male Connector Mount

Buy Now Datasheet
RF Antennas - G450BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
G450BN
RF Antennas G450BN
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2.5dB BNC Male Connector Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2.5dB BNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number G450BN 994-1236-ND G450BN
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Gain 0.0 to 3 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers
Antennas - 2118907-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers