TE Connectivity Antennas FHQ69273CD-518VC4

Description
Configuration Features Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Primary Application : Cellular, UHF, Vehicular Wireless Application : Cellular, UHF, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 380 - 430, 2400 - 2500, 1575.42, 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Primary Application : Cellular, UHF, Vehicular Wireless Application : Cellular, UHF, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 380 - 430, 2400 - 2500, 1575.42, 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FHQ69273CD-518VC4 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Primary Application : Cellular, UHF, Vehicular Wireless Application : Cellular, UHF, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 380 - 430, 2400 - 2500, 1575.42, 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Industry Standards


  • Primary Application : Cellular, UHF, Vehicular
  • Wireless Application : Cellular, UHF, Vehicular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875, 380 - 430, 2400 - 2500, 1575.42, 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1128-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1128-ND
RF Antennas 994-1128-ND
405MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 380MHz ~ 430MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 7.8dB FME Male, SMA Male Panel Mount

405MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 380MHz ~ 430MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 7.8dB FME Male, SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - FHQ69273CD-518VC4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
405MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 380MHz ~ 430MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 7.8dB FME Male, SMA Male Panel Mount

405MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 380MHz ~ 430MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 7.8dB FME Male, SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FHQ69273CD-518VC4 994-1128-ND FHQ69273CD-518VC4
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Cellular, UHF, Vehicular Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, WLAN GPS, LTE, WLAN
Pattern Type Omni directional
Primary Frequency Range 380.0 to 5875.0 MHz 405.0 to 5400.0 MHz
Gain 6 dB 7.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513156-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2195835-2 - TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 1-2195835-1 - TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details