TE Connectivity Antennas HIRD-MX-0108A-01

Description
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.197 INCH ] Cable Length : 4.57 M  [14.99 FT ] Product Height : 18 MM  [.71 INCH ] Product Length : 63 MM  [2.482 INCH ] Product Width : 63 MM  [2.482 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Wireless Application : Satellite Mechanical Attachment Mounting Type : Magnet Mounts To : Vehicle Rooftop Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, EU, Global Product Type Features Antenna Connector Type : TNC Male Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3
Request a Quote
Description
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.197 INCH ] Cable Length : 4.57 M  [14.99 FT ] Product Height : 18 MM  [.71 INCH ] Product Length : 63 MM  [2.482 INCH ] Product Width : 63 MM  [2.482 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Wireless Application : Satellite Mechanical Attachment Mounting Type : Magnet Mounts To : Vehicle Rooftop Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, EU, Global Product Type Features Antenna Connector Type : TNC Male Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - HIRD-MX-0108A-01 - TE Connectivity
Berwyn, PA, United States
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.197 INCH ] Cable Length : 4.57 M  [14.99 FT ] Product Height : 18 MM  [.71 INCH ] Product Length : 63 MM  [2.482 INCH ] Product Width : 63 MM  [2.482 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Wireless Application : Satellite Mechanical Attachment Mounting Type : Magnet Mounts To : Vehicle Rooftop Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, EU, Global Product Type Features Antenna Connector Type : TNC Male Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3

Body Features


  • Product Weight : 300 G  [10.58 OZ ]

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM  [.197 INCH ]
  • Cable Length : 4.57 M  [14.99 FT ]
  • Product Height : 18 MM  [.71 INCH ]
  • Product Length : 63 MM  [2.482 INCH ]
  • Product Width : 63 MM  [2.482 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Wireless Application : Satellite

Mechanical Attachment


  • Mounting Type : Magnet
  • Mounts To : Vehicle Rooftop
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Outdoor

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas & EMEA, EU, Global

Product Type Features


  • Antenna Connector Type : TNC Male

Signal Characteristics


  • Frequency Band (MHZ) : 1616 - 1626.5
  • Gain (Max) (DB) : 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number HIRD-MX-0108A-01
Product Name Antennas
Applications Satellite Communications; Modem or Wireless Network; Satellite
Polarization Right Hand Circular
Primary Frequency Range 1616.0 to 1626.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513273-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2118908-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2108971-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers