TE Connectivity Antennas FHQ69273CE-518VC3

Description
Configuration Features Antenna Style : External Band Type : LTE, GPS, 4G, UHF, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1710 - 2700, 4900 - 5875, 430 - 520, 1575.42, 698 - 960
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Band Type : LTE, GPS, 4G, UHF, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1710 - 2700, 4900 - 5875, 430 - 520, 1575.42, 698 - 960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FHQ69273CE-518VC3 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Band Type : LTE, GPS, 4G, UHF, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1710 - 2700, 4900 - 5875, 430 - 520, 1575.42, 698 - 960

Configuration Features


  • Antenna Style : External
  • Band Type : LTE, GPS, 4G, UHF, Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 1710 - 2700, 4900 - 5875, 430 - 520, 1575.42, 698 - 960
Buy Now
RF Antennas - 994-1131-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1131-ND
RF Antennas 994-1131-ND
475MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 430MHz ~ 520MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 8.2dB SMA Male Panel Mount

475MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 430MHz ~ 520MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 8.2dB SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - FHQ69273CE-518VC3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
475MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 430MHz ~ 520MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 8.2dB SMA Male Panel Mount

475MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 430MHz ~ 520MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 8.2dB SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FHQ69273CE-518VC3 994-1131-ND FHQ69273CE-518VC3
Product Name Antennas RF Antennas RF Antennas
Primary Frequency Range 430.0 to 5875.0 MHz 475.0 to 5400.0 MHz
Form Factor / Mounting External
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, WLAN GPS, LTE, WLAN
Gain 8.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, CDMA 1900, GPS, M2M, GSM 900, LTE, IoT, UMTS, GSM 1800, Cellular, WLAN, CDMA 850, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 1-2367286-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers