TE Connectivity Antennas FG4607

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 460 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 9.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 460 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 9.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG4607 - TE Connectivity
Berwyn, PA, United States
Antennas
FG4607
Antennas FG4607
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 460 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 9.15 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 460 - 470
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 9.15
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - FG4607-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG4607-ND
RF Antennas FG4607-ND
465MHz Whip, Straight RF Antenna 460MHz ~ 470MHz 7dBd N Type Female Bracket Mount

465MHz Whip, Straight RF Antenna 460MHz ~ 470MHz 7dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG4607 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4607
RF Antennas FG4607
465MHz Whip, Straight RF Antenna 460MHz ~ 470MHz 7dBd N Type Female Bracket Mount

465MHz Whip, Straight RF Antenna 460MHz ~ 470MHz 7dBd N Type Female Bracket Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG4607 FG4607-ND FG4607
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 460.0 to 470.0 MHz 465.0 MHz
Gain 6 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00056 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers