TE Connectivity Antennas FHQ69273CD-518VC6

Description
Configuration Features Antenna Style : External Band Type : 4G, UHF, Wi-Fi, GPS, LTE Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 380 - 430, 2400 - 2500, 1710 - 2700, 698 - 960, 4900 - 5875, 1575.42
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Band Type : 4G, UHF, Wi-Fi, GPS, LTE Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 380 - 430, 2400 - 2500, 1710 - 2700, 698 - 960, 4900 - 5875, 1575.42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FHQ69273CD-518VC6 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Band Type : 4G, UHF, Wi-Fi, GPS, LTE Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 380 - 430, 2400 - 2500, 1710 - 2700, 698 - 960, 4900 - 5875, 1575.42

Configuration Features


  • Antenna Style : External
  • Band Type : 4G, UHF, Wi-Fi, GPS, LTE

Operation/Application


  • Coverage Type : Omnidirectional

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 430, 2400 - 2500, 1710 - 2700, 698 - 960, 4900 - 5875, 1575.42
Buy Now
RF Antennas - 994-1130-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1130-ND
RF Antennas 994-1130-ND
405MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 380MHz ~ 430MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 7.8dB FME Male, RP-SMA Male, SMA Male Panel Mount

405MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 380MHz ~ 430MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 7.8dB FME Male, RP-SMA Male, SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - FHQ69273CD-518VC6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
405MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 380MHz ~ 430MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 7.8dB FME Male, RP-SMA Male, SMA Male Panel Mount

405MHz, 829MHz, 2.2GHz, 5.4GHz GPS, LTE, WLAN Module RF Antenna 380MHz ~ 430MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 5.875GHz 7.8dB FME Male, RP-SMA Male, SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FHQ69273CD-518VC6 994-1130-ND FHQ69273CD-518VC6
Product Name Antennas RF Antennas RF Antennas
Primary Frequency Range 380.0 to 5875.0 MHz 405.0 to 5400.0 MHz
Form Factor / Mounting External
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, WLAN GPS, LTE, WLAN
Gain 7.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers
Antennas - 2344655-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers