TE Connectivity RF Antennas HCR8819M3NBN-001

Description
920MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2.3dBi, 3dBi, 3.1dBi NMO Base Mount
Datasheet
Description
920MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2.3dBi, 3dBi, 3.1dBi NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - HCR8819M3NBN-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
HCR8819M3NBN-001
RF Antennas HCR8819M3NBN-001
920MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2.3dBi, 3dBi, 3.1dBi NMO Base Mount

920MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2.3dBi, 3dBi, 3.1dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number HCR8819M3NBN-001
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-6 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers