TE Connectivity RF Antennas GD53-25

Description
5.3GHz WiMax™, WLAN Parabolic Grid RF Antenna 5.15GHz ~ 5.35GHz 25dBi N Type Female Bracket Mount
Datasheet
Description
5.3GHz WiMax™, WLAN Parabolic Grid RF Antenna 5.15GHz ~ 5.35GHz 25dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GD53-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GD53-25
RF Antennas GD53-25
5.3GHz WiMax™, WLAN Parabolic Grid RF Antenna 5.15GHz ~ 5.35GHz 25dBi N Type Female Bracket Mount

5.3GHz WiMax™, WLAN Parabolic Grid RF Antenna 5.15GHz ~ 5.35GHz 25dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GD53-25
Product Name RF Antennas
Applications WiMax™, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details