TE Connectivity RF Antennas GD9-DC15-NF

Description
900MHz WiMax™ Parabolic Grid RF Antenna 900MHz ~ 928MHz 15dBi N Type Female Bracket Mount
Datasheet
Description
900MHz WiMax™ Parabolic Grid RF Antenna 900MHz ~ 928MHz 15dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GD9-DC15-NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GD9-DC15-NF
RF Antennas GD9-DC15-NF
900MHz WiMax™ Parabolic Grid RF Antenna 900MHz ~ 928MHz 15dBi N Type Female Bracket Mount

900MHz WiMax™ Parabolic Grid RF Antenna 900MHz ~ 928MHz 15dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GD9-DC15-NF
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WI9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details