TE Connectivity Antennas FM2

Description
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FM2 - TE Connectivity
Berwyn, PA, United States
Antennas
FM2
Antennas FM2
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount

Configuration Features


  • Mounting Location : External

Mechanical Attachment


  • Mount Product Type : Pole/Mast

Operation/Application


  • Antenna Environment : Outdoor

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number FM2
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108792-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details