TE Connectivity Antennas FG4205

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 406 - 416 Frequency Category : 350 - 520 Gain (Max) (DB) : 7.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 406 - 416 Frequency Category : 350 - 520 Gain (Max) (DB) : 7.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG4205 - TE Connectivity
Berwyn, PA, United States
Antennas
FG4205
Antennas FG4205
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 406 - 416 Frequency Category : 350 - 520 Gain (Max) (DB) : 7.15 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : UHF
  • Wireless Application : UHF

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 406 - 416
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 7.15
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - FG4205 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4205
RF Antennas FG4205
425MHz Whip, Straight RF Antenna 420MHz ~ 430MHz 5dBd N Type Female Bracket Mount

425MHz Whip, Straight RF Antenna 420MHz ~ 430MHz 5dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number FG4205 FG4205
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; UHF
Pattern Type Omni directional
Primary Frequency Range 406.0 to 416.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2108517-1 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Stamped Metal
View Details
2 suppliers
Antennas - 1-2108857-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108802-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108971-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers