TE Connectivity Antennas HS38-L

Description
Configuration Features Mounting Location : External Mechanical Attachment Mounting Method : Wall/Ceiling Mount Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Product Type : Antenna
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Mechanical Attachment Mounting Method : Wall/Ceiling Mount Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Product Type : Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - HS38-L - TE Connectivity
Berwyn, PA, United States
Antennas
HS38-L
Antennas HS38-L
Configuration Features Mounting Location : External Mechanical Attachment Mounting Method : Wall/Ceiling Mount Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Product Type : Antenna

Configuration Features


  • Mounting Location : External

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Product Type : Antenna
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number HS38-L
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers