TE Connectivity Antennas FG24005

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG24005 - TE Connectivity
Berwyn, PA, United States
Antennas
FG24005
Antennas FG24005
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM
  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1014-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1014-ND
RF Antennas 994-1014-ND
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi N Type Female Bracket Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG24005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG24005
RF Antennas FG24005
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi N Type Female Bracket Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG24005 994-1014-ND FG24005
Product Name Antennas RF Antennas RF Antennas
Applications ISM RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195873-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2118308-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz
View Details