TE Connectivity Antennas HORB-S2-0101A-01

Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Quad Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 5 MM , 3 MM  [.197 INCH , .118 INCH ] Cable Length : 6 M  [19.69 FT ] Product Diameter : 95 MM  [3.74 INCH ] Product Height : 42 MM  [1.65 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Satellite, 2G, GPS, GSM Mechanical Attachment Mounting Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : Linear, RHCP, Vertical Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, Global, EU Product Type Features Antenna Connector Type : FAKRA K - Female, FAKRA C - Female, FAKRA D - Female Signal Characteristics Frequency Band (MHZ) : 137 - 151, 868 - 870, 824 - 894, 1850 - 1990, 1710 - 1880, 1920 - 2170, 1575.42, 880 - 960 Gain (Max) (DB) : 2
Request a Quote
Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Quad Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 5 MM , 3 MM  [.197 INCH , .118 INCH ] Cable Length : 6 M  [19.69 FT ] Product Diameter : 95 MM  [3.74 INCH ] Product Height : 42 MM  [1.65 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Satellite, 2G, GPS, GSM Mechanical Attachment Mounting Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : Linear, RHCP, Vertical Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, Global, EU Product Type Features Antenna Connector Type : FAKRA K - Female, FAKRA C - Female, FAKRA D - Female Signal Characteristics Frequency Band (MHZ) : 137 - 151, 868 - 870, 824 - 894, 1850 - 1990, 1710 - 1880, 1920 - 2170, 1575.42, 880 - 960 Gain (Max) (DB) : 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - HORB-S2-0101A-01 - TE Connectivity
Berwyn, PA, United States
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Quad Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 5 MM , 3 MM  [.197 INCH , .118 INCH ] Cable Length : 6 M  [19.69 FT ] Product Diameter : 95 MM  [3.74 INCH ] Product Height : 42 MM  [1.65 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Satellite, 2G, GPS, GSM Mechanical Attachment Mounting Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : Linear, RHCP, Vertical Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, Global, EU Product Type Features Antenna Connector Type : FAKRA K - Female, FAKRA C - Female, FAKRA D - Female Signal Characteristics Frequency Band (MHZ) : 137 - 151, 868 - 870, 824 - 894, 1850 - 1990, 1710 - 1880, 1920 - 2170, 1575.42, 880 - 960 Gain (Max) (DB) : 2

Body Features


  • Product Weight : 260 G  [9.17 OZ ]

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Quad Band
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM , 3 MM  [.197 INCH , .118 INCH ]
  • Cable Length : 6 M  [19.69 FT ]
  • Product Diameter : 95 MM  [3.74 INCH ]
  • Product Height : 42 MM  [1.65 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : Satellite, 2G, GPS, GSM

Mechanical Attachment


  • Mounting Type : Screw Mount
  • Mounts To : Vehicle Rooftop
  • Polarization : Linear, RHCP, Vertical

Operation/Application


  • Antenna Environment : Outdoor

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas & EMEA, Global, EU

Product Type Features


  • Antenna Connector Type : FAKRA K - Female, FAKRA C - Female, FAKRA D - Female

Signal Characteristics


  • Frequency Band (MHZ) : 137 - 151, 868 - 870, 824 - 894, 1850 - 1990, 1710 - 1880, 1920 - 2170, 1575.42, 880 - 960
  • Gain (Max) (DB) : 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number HORB-S2-0101A-01
Product Name Antennas
Applications Satellite Communications; Modem or Wireless Network; GPS; Satellite, 2G, GPS, GSM
Polarization Right Hand Circular
Primary Frequency Range 137.0 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
3 suppliers
Antennas - 1-2823598-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, LTE, GPS, 3G, Cellular, 2G, GSM, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 0600-00029 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2118439-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, WLAN, ZigBee
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
4 suppliers