TE Connectivity Antennas FG1520

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 152 - 156 Frequency Category : 132 - 174 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 152 - 156 Frequency Category : 132 - 174 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG1520 - TE Connectivity
Berwyn, PA, United States
Antennas
FG1520
Antennas FG1520
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 152 - 156 Frequency Category : 132 - 174 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : VHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 152 - 156
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 2.15
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - FG1520-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG1520-ND
RF Antennas FG1520-ND
154MHz Whip, Straight RF Antenna 152MHz ~ 156MHz 0dB N Type Female Bracket Mount

154MHz Whip, Straight RF Antenna 152MHz ~ 156MHz 0dB N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG1520 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG1520
RF Antennas FG1520
154MHz Whip, Straight RF Antenna 152MHz ~ 156MHz 0dB N Type Female Bracket Mount

154MHz Whip, Straight RF Antenna 152MHz ~ 156MHz 0dB N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG1520 FG1520-ND FG1520
Product Name Antennas RF Antennas RF Antennas
Applications VHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 152.0 to 156.0 MHz 154.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513381-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB, 5G
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108844-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers