TE Connectivity RF Antennas J23017S00-65N

Description
2.5GHz WiMax™ Sector RF Antenna 2.3GHz ~ 2.5GHz 18dBi N Type Female Bracket Mount
Datasheet
Description
2.5GHz WiMax™ Sector RF Antenna 2.3GHz ~ 2.5GHz 18dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - J23017S00-65N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
J23017S00-65N
RF Antennas J23017S00-65N
2.5GHz WiMax™ Sector RF Antenna 2.3GHz ~ 2.5GHz 18dBi N Type Female Bracket Mount

2.5GHz WiMax™ Sector RF Antenna 2.3GHz ~ 2.5GHz 18dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number J23017S00-65N
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Telemetry Antennas - 2675040P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
4G 6dBi Rubber Magnetic Whip Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI6WRM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details