TE Connectivity Antennas FTRA6171M6PBN-001

Description
Body Features Antenna Weight : 308.8 G  [10.892 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Diameter : 47.3 MM  [1.86 INCH ] Product Height : 113.5 MM  [4.468 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 3.5:1, < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 6500 - 7125, 3300 - 4200, 698 - 960, 1695 - 2700, 617 - 698, 6000 - 6500, 1427 - 1695, 4400 - 6000 Frequency Category : 617 - 7125 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 308.8 G  [10.892 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Diameter : 47.3 MM  [1.86 INCH ] Product Height : 113.5 MM  [4.468 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 3.5:1, < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 6500 - 7125, 3300 - 4200, 698 - 960, 1695 - 2700, 617 - 698, 6000 - 6500, 1427 - 1695, 4400 - 6000 Frequency Category : 617 - 7125 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FTRA6171M6PBN-001 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 308.8 G  [10.892 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Diameter : 47.3 MM  [1.86 INCH ] Product Height : 113.5 MM  [4.468 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 3.5:1, < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 6500 - 7125, 3300 - 4200, 698 - 960, 1695 - 2700, 617 - 698, 6000 - 6500, 1427 - 1695, 4400 - 6000 Frequency Category : 617 - 7125 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 308.8 G  [10.892 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 47.3 MM  [1.86 INCH ]
  • Product Height : 113.5 MM  [4.468 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 3.5:1, < 2.0:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 6500 - 7125, 3300 - 4200, 698 - 960, 1695 - 2700, 617 - 698, 6000 - 6500, 1427 - 1695, 4400 - 6000
  • Frequency Category : 617 - 7125
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-FTRA6171M6PBN-001-ND - DigiKey
Thief River Falls, MN, United States
5G PHANTOM NGP 617-7125MHZ - BLA

5G PHANTOM NGP 617-7125MHZ - BLA

Buy Now Datasheet
RF Antennas - FTRA6171M6PBN-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
788.5MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.25GHz, 6.8125GHz 5G Dome RF Antenna 617MHz, 1.427GHz, 1.695GHz, 3.3GHz, 4.4GHz, 6GHz, 6.5GHz 0.2dBi, 1.6dBi, 3.3dBi, 6.1dBi, 7.5dBi, 7.5dBi, 7.9dBi, 8.6dBi N Type Female Panel Mount

788.5MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.25GHz, 6.8125GHz 5G Dome RF Antenna 617MHz, 1.427GHz, 1.695GHz, 3.3GHz, 4.4GHz, 6GHz, 6.5GHz 0.2dBi, 1.6dBi, 3.3dBi, 6.1dBi, 7.5dBi, 7.5dBi, 7.9dBi, 8.6dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FTRA6171M6PBN-001 994-FTRA6171M6PBN-001-ND FTRA6171M6PBN-001
Product Name Antennas RF Antennas RF Antennas
Applications NTN SatCom Modem or Wireless Network; 5G 5G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7125.0 MHz 788.5 to 6812.5 MHz
Gain 3 to 6 dB 0.2000 to 8.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195632-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2195774-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
View Details
5 suppliers
Antennas - 2118059-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers