TE Connectivity Antennas FG16397

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Quad Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 2400 - 2500, 806 - 896, 890 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Quad Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 2400 - 2500, 806 - 896, 890 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG16397 - TE Connectivity
Berwyn, PA, United States
Antennas
FG16397
Antennas FG16397
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Quad Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 2400 - 2500, 806 - 896, 890 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Quad Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1850 - 1990, 2400 - 2500, 806 - 896, 890 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - FG16397-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG16397-ND
RF Antennas FG16397-ND
850MHz, 900MHz, 1.9GHz, 2.4GHz Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.85GHz ~ 1.99GHz, 2.4GHz ~ 2.5GHz 2dBi, 1dBi, 3.3dBi, 2dBi N Type Female Bracket Mount

850MHz, 900MHz, 1.9GHz, 2.4GHz Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.85GHz ~ 1.99GHz, 2.4GHz ~ 2.5GHz 2dBi, 1dBi, 3.3dBi, 2dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG16397 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG16397
RF Antennas FG16397
850MHz, 900MHz, 1.9GHz, 2.4GHz Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.85GHz ~ 1.99GHz, 2.4GHz ~ 2.5GHz 2dBi, 1dBi, 3.3dBi, 2dBi N Type Female Bracket Mount

850MHz, 900MHz, 1.9GHz, 2.4GHz Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.85GHz ~ 1.99GHz, 2.4GHz ~ 2.5GHz 2dBi, 1dBi, 3.3dBi, 2dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG16397 FG16397-ND FG16397
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN RF Antennas
Pattern Type Omni directional
Primary Frequency Range 806.0 to 2500.0 MHz 850.0 to 2400.0 MHz
Gain 3 to 6 dB 1 to 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00019 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers