TE Connectivity RF Antennas G420TN

Description
435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB TNC Male Connector Mount
Request a Quote Datasheet
Description
435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB TNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - G420TN-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
G420TN-ND
RF Antennas G420TN-ND
435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB TNC Male Connector Mount

435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - G420TN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
G420TN
RF Antennas G420TN
435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB TNC Male Connector Mount

435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number G420TN-ND G420TN
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 435.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details