TE Connectivity RF Antennas J23016H00-90N

Description
2.5GHz WiMax™ Sector RF Antenna 2.3GHz ~ 2.5GHz 16.5dBi N Type Female Bracket Mount
Datasheet
Description
2.5GHz WiMax™ Sector RF Antenna 2.3GHz ~ 2.5GHz 16.5dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - J23016H00-90N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
J23016H00-90N
RF Antennas J23016H00-90N
2.5GHz WiMax™ Sector RF Antenna 2.3GHz ~ 2.5GHz 16.5dBi N Type Female Bracket Mount

2.5GHz WiMax™ Sector RF Antenna 2.3GHz ~ 2.5GHz 16.5dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number J23016H00-90N
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-320 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 1560.0 to 10600.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers