TE Connectivity Antennas GPSU15P

Description
Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GPS IP Rating : IP67 Primary Application : GPS Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1574.42 - 1576.42 Frequency Category : 1420 - 1620 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GPS IP Rating : IP67 Primary Application : GPS Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1574.42 - 1576.42 Frequency Category : 1420 - 1620 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - GPSU15P - TE Connectivity
Berwyn, PA, United States
Antennas
GPSU15P
Antennas GPSU15P
Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GPS IP Rating : IP67 Primary Application : GPS Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1574.42 - 1576.42 Frequency Category : 1420 - 1620 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : GPS
  • IP Rating : IP67
  • Primary Application : GPS

Mechanical Attachment


  • Mount Product Type : Through-Hole
  • Mounting Method : Connector Mount
  • Polarization : Right Hand Circular

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1574.42 - 1576.42
  • Frequency Category : 1420 - 1620
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1161-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1161-ND
RF Antennas 994-1161-ND
1.575GHz GPS Dome RF Antenna 26dB Adhesive

1.575GHz GPS Dome RF Antenna 26dB Adhesive

Buy Now Datasheet
RF Antennas - GPSU15P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSU15P
RF Antennas GPSU15P
1.575GHz GPS Dome RF Antenna 26dB Adhesive

1.575GHz GPS Dome RF Antenna 26dB Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number GPSU15P 994-1161-ND GPSU15P
Product Name Antennas RF Antennas RF Antennas
Applications GPS GPS; GPS GPS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1574.4 to 1576.4 MHz 1575.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2344657-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2344657-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers