TE Connectivity Antennas GM8TI

Description
Configuration Features Antenna Style : Magnetic Antenna Type : Magnetic Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mount Product Type : Mini-Magnetic Mounting Method : Magnetic Mount Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : TNC Usage Conditions Cable Type : RG 58A/U
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Magnetic Antenna Type : Magnetic Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mount Product Type : Mini-Magnetic Mounting Method : Magnetic Mount Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : TNC Usage Conditions Cable Type : RG 58A/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - GM8TI - TE Connectivity
Berwyn, PA, United States
Antennas
GM8TI
Antennas GM8TI
Configuration Features Antenna Style : Magnetic Antenna Type : Magnetic Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mount Product Type : Mini-Magnetic Mounting Method : Magnetic Mount Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : TNC Usage Conditions Cable Type : RG 58A/U

Configuration Features


  • Antenna Style : Magnetic
  • Antenna Type : Magnetic
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Mechanical Attachment


  • Mount Product Type : Mini-Magnetic
  • Mounting Method : Magnetic Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : TNC

Usage Conditions


  • Cable Type : RG 58A/U
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number GM8TI
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108840-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2823594-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, WiMAX, GPS, GNSS, GSM, Wi-Fi, Cellular
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 2108948-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers