TE Connectivity Antennas GPS15MGSMA

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1574.42 - 1576.42 Frequency Category : 1420 - 1620 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1574.42 - 1576.42 Frequency Category : 1420 - 1620 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - GPS15MGSMA - TE Connectivity
Berwyn, PA, United States
Antennas
GPS15MGSMA
Antennas GPS15MGSMA
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1574.42 - 1576.42 Frequency Category : 1420 - 1620 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1574.42 - 1576.42
  • Frequency Category : 1420 - 1620
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1023-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1023-ND
RF Antennas 994-1023-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 26dBi SMA Male Adhesive, Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 26dBi SMA Male Adhesive, Magnetic

Buy Now Datasheet
RF Antennas - GPS15MGSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPS15MGSMA
RF Antennas GPS15MGSMA
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 26dBi SMA Male Adhesive, Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 26dBi SMA Male Adhesive, Magnetic

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number GPS15MGSMA 994-1023-ND GPS15MGSMA
Product Name Antennas RF Antennas RF Antennas
Applications GNSS GPS; GPS GPS
Pattern Type Omni directional
Primary Frequency Range 1574.4 to 1576.4 MHz 1575.0 MHz
Gain 3 to 6 dB 26 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
Antennas - 2108784-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2344654-0 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details