TE Connectivity RF Antennas GD35-25P-NF

Description
3.5GHz WiMax™ Parabolic Grid RF Antenna 3.4GHz ~ 3.6GHz 25dBi N Type Female Bracket Mount
Datasheet
Description
3.5GHz WiMax™ Parabolic Grid RF Antenna 3.4GHz ~ 3.6GHz 25dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GD35-25P-NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GD35-25P-NF
RF Antennas GD35-25P-NF
3.5GHz WiMax™ Parabolic Grid RF Antenna 3.4GHz ~ 3.6GHz 25dBi N Type Female Bracket Mount

3.5GHz WiMax™ Parabolic Grid RF Antenna 3.4GHz ~ 3.6GHz 25dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GD35-25P-NF
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details