TE Connectivity Antennas FRX380

Description
Body Features Antenna Weight : 720 G  [25.4 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height (MM) : 1187.5 Product Length (INCH) : 46.75 Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 380 - 400 Frequency Category : 350 - 520 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Antenna Weight : 720 G  [25.4 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height (MM) : 1187.5 Product Length (INCH) : 46.75 Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 380 - 400 Frequency Category : 350 - 520 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FRX380 is a UHF fiberglass omnidirectional antenna designed for base station and talkaround applications. It operates within a frequency range of 380 to 400 MHz and provides a gain of 5 dBi with a bandwidth of 20 MHz. The antenna features a vertical polarization and a 50-ohm impedance, making it suitable for various RF applications. Constructed from fiberglass, the FRX380 is equipped with a solid brass radiator for enhanced reliability and performance. It includes a 12-inch UltraLink pigtail and an N-female connector, both of which contribute to its weather-proofing capabilities. The antenna has a height of 46.75 inches and weighs 1.60 lbs, with a wind survival rating of up to 125 mph. Mounting hardware is included, facilitating straightforward installation. The VSWR is rated at 1.5:1, ensuring efficient power transfer.

Datasheet Summary
Powered by GS/AI

The FRX380 is a UHF fiberglass omnidirectional antenna designed for base station and talkaround applications. It operates within a frequency range of 380 to 400 MHz and provides a gain of 5 dBi with a bandwidth of 20 MHz. The antenna features a vertical polarization and a 50-ohm impedance, making it suitable for various RF applications. Constructed from fiberglass, the FRX380 is equipped with a solid brass radiator for enhanced reliability and performance. It includes a 12-inch UltraLink pigtail and an N-female connector, both of which contribute to its weather-proofing capabilities. The antenna has a height of 46.75 inches and weighs 1.60 lbs, with a wind survival rating of up to 125 mph. Mounting hardware is included, facilitating straightforward installation. The VSWR is rated at 1.5:1, ensuring efficient power transfer.

Suppliers

Company
Product
Description
Supplier Links
Antennas - FRX380 - TE Connectivity
Berwyn, PA, United States
Antennas
FRX380
Antennas FRX380
Body Features Antenna Weight : 720 G  [25.4 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height (MM) : 1187.5 Product Length (INCH) : 46.75 Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 380 - 400 Frequency Category : 350 - 520 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 720 G  [25.4 OZ ]

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height (MM) : 1187.5
  • Product Length (INCH) : 46.75

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5:1

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : TETRA: 380 - 470 MHz

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 400
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - FRX380-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FRX380-ND
RF Antennas FRX380-ND
390MHz Whip, Straight RF Antenna 380MHz ~ 400MHz 5dBi N Type Female Bracket Mount

390MHz Whip, Straight RF Antenna 380MHz ~ 400MHz 5dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FRX380 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FRX380
RF Antennas FRX380
390MHz Whip, Straight RF Antenna 380MHz ~ 400MHz 5dBi N Type Female Bracket Mount

390MHz Whip, Straight RF Antenna 380MHz ~ 400MHz 5dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FRX380 FRX380-ND FRX380
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 380.0 to 400.0 MHz 390.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108792-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 0600-00008-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details