TE Connectivity Antennas GPSU15M

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 1575.42 Frequency Category : 1420 - 1620 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 1575.42 Frequency Category : 1420 - 1620 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - GPSU15M - TE Connectivity
Berwyn, PA, United States
Antennas
GPSU15M
Antennas GPSU15M
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 1575.42 Frequency Category : 1420 - 1620 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 1575.42
  • Frequency Category : 1420 - 1620
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1160-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1160-ND
RF Antennas 994-1160-ND
1.575GHz GPS Dome RF Antenna 26dB NMO Base Mount

1.575GHz GPS Dome RF Antenna 26dB NMO Base Mount

Buy Now Datasheet
RF Antennas - GPSU15M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSU15M
RF Antennas GPSU15M
1.575GHz GPS Dome RF Antenna 26dB NMO Base Mount

1.575GHz GPS Dome RF Antenna 26dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number GPSU15M 994-1160-ND GPSU15M
Product Name Antennas RF Antennas RF Antennas
Applications GNSS GPS; GPS GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz 1575.0 MHz
Gain 3 to 6 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118310-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, UMTS, Cellular, LTE, Wi-Fi, CDMA 1900, GSM 1800, GSM, M2M, IoT, CDMA 850, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers