TE Connectivity RF Antennas HCR6927M3NWL-001

Description
829MHz, 2.2GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.3dBi NMO Base Mount
Description
829MHz, 2.2GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.3dBi NMO Base Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - HCR6927M3NWL-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
HCR6927M3NWL-001
RF Antennas HCR6927M3NWL-001
829MHz, 2.2GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.3dBi NMO Base Mount

829MHz, 2.2GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.3dBi NMO Base Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number HCR6927M3NWL-001
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details