TE Connectivity Antennas IN24-5RD-RSMA

Description
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - IN24-5RD-RSMA - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Dipole, Stubby
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 5.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1025-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1025-ND
RF Antennas 994-1025-ND
2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.485GHz 5.5dBi RP-SMA Male Connector Mount

2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.485GHz 5.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - IN24-5RD-RSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
IN24-5RD-RSMA
RF Antennas IN24-5RD-RSMA
2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.485GHz 5.5dBi RP-SMA Male Connector Mount

2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.485GHz 5.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number IN24-5RD-RSMA 994-1025-ND IN24-5RD-RSMA
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; WLAN WLAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 MHz
Gain 3 to 6 dB 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344654-0 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2118907-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195892-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers