TE Connectivity Antennas FG1360

Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 136 - 139 Gain (Max) (DB) : 2.15
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 136 - 139 Gain (Max) (DB) : 2.15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG1360 - TE Connectivity
Berwyn, PA, United States
Antennas
FG1360
Antennas FG1360
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 136 - 139 Gain (Max) (DB) : 2.15

Configuration Features


  • Antenna Style : External
  • Antenna Type : Stick/Baton
  • Number of Ports : 1

Industry Standards


  • Wireless Application : M2M, LMR, IoT

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 136 - 139
  • Gain (Max) (DB) : 2.15
Buy Now
RF Antennas - FG1360 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG1360
RF Antennas FG1360
138MHz Whip, Straight RF Antenna 136MHz ~ 140MHz 0dB N Type Female Bracket Mount

138MHz Whip, Straight RF Antenna 136MHz ~ 140MHz 0dB N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number FG1360 FG1360
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; M2M, LMR, IoT
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 2195846-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers